3900pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Capacitor,Ceramic,39
CAP CER 3900PF 16V X7R 0402
CAP CER 3900PF 16V X7R 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0402Y392MXJCW1BC-ND | 57J8116 | VJ0402Y392MXJCW1BC | VJ0402Y392MXJCW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,3900Pf,16Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |