Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ 0402 X7R 331 0.1 Ni barrier 25V Unmarked 7" reel Product overview: VJ0402Y331KXXAC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402Y331KXXAC can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ0402Y331KXXACTR-ND | 60-VJ0402Y331KXXAC |
| Product Name | Ceramic Capacitors | SMD 25V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |