330pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
330pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
330pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, 330PF, 16V, MLCC, 0402 ROHS COMPLIANT: NO
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0402Y331KLJAJ32TR-ND | 720-VJ0402Y331KLJAJ32DKR-ND | 64AJ4791 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 330Pf, 16V, Mlcc, 0402 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |