Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y222JXQPW1BC

Description
2200pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402Y222JXQPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y222JXQPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 10V X7R 0402

CAP CER 2200PF 10V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y222JXQPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 10V X7R 0402

CAP CER 2200PF 10V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402Y222JXQPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402Y222JXQPW1BC
Capacitors - Ceramic Capacitors VJ0402Y222JXQPW1BC
CAP CER 2200PF 10V X7R 0402

CAP CER 2200PF 10V X7R 0402

Supplier's Site
Ceramic Capacitors - VJ0402Y222JXQPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402Y222JXQPW1BC
Ceramic Capacitors VJ0402Y222JXQPW1BC
CAP CER 2200PF 10V X7R 0402

CAP CER 2200PF 10V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402Y222JXQPW1BCTR-ND 720-VJ0402Y222JXQPW1BCDKR-ND VJ0402Y222JXQPW1BC VJ0402Y222JXQPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M39014/021323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers