Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y222JXAAC

Description
2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402Y222JXAAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402Y222JXAAC-ND
Ceramic Capacitors VJ0402Y222JXAAC-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor,ceramic,2200Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C3339 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2200Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C3339
Capacitor,ceramic,2200Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C3339
Capacitor,Ceramic,22 00pF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,2200pF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0402Y222JXAAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402Y222JXAAC
Capacitors - Ceramic Capacitors VJ0402Y222JXAAC
CAP CER 2200PF 50V X7R 0402

CAP CER 2200PF 50V X7R 0402

Supplier's Site
Ceramic Capacitors - VJ0402Y222JXAAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402Y222JXAAC
Ceramic Capacitors VJ0402Y222JXAAC
CAP CER 2200PF 50V X7R 0402

CAP CER 2200PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0402Y222JXAAC-ND 46C3339 VJ0402Y222JXAAC VJ0402Y222JXAAC
Product Name Ceramic Capacitors Capacitor,ceramic,2200Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details