Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y221KXACW1BC

Description
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1616-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1616-2-ND
Ceramic Capacitors 720-1616-2-ND
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1616-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1616-6-ND
Ceramic Capacitors 720-1616-6-ND
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1616-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1616-1-ND
Ceramic Capacitors 720-1616-1-ND
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Vishay - 57J7914 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Vishay
57J7914
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Vishay 57J7914
CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
0402 220 pF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor - 866-VJ0402Y221KXACW1BC - Utmel Electronic Limited
Hong Kong, China
0402 220 pF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor
866-VJ0402Y221KXACW1BC
0402 220 pF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor 866-VJ0402Y221KXACW1BC
0402 220 pF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor

0402 220 pF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1616-2-ND 720-1616-6-ND 57J7914 866-VJ0402Y221KXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Vishay 0402 220 pF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details