Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y152KXACW1BC

Description
1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1212CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1212CT-ND
Ceramic Capacitors BC1212CT-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1212TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1212TR-ND
Ceramic Capacitors BC1212TR-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1212DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1212DKR-ND
Ceramic Capacitors BC1212DKR-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Vishay - 57J7818 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Vishay
57J7818
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Vishay 57J7818
CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1212CT-ND BC1212DKR-ND 57J7818
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers