Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ 0402 X7R 123 0.1 Ni barrier 16V Unmarked 7" reel Product overview: VJ0402Y123KXJAC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402Y123KXJAC can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107794-VJ0402Y123KX
Packaging: Tape and Reel
Length: 1 mm
Capacitance: 12 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Depth: 500 µm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 16 V
Dielectric: X7R
Max Operating Temperature: 150 °C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VJ0402Y123KXJAC | 720-VJ0402Y123KXJACTR-ND | 1107794-VJ0402Y123KXJAC |
| Product Name | SMD 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors - VJ0402Y123KXJAC |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0120 microF | 0.0120 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVAC | 16 to ? volts | 16 volts |