120pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 120PF 50V X7R 0402
Capacitor,Ceramic,12
CAP CER 120PF 50V X7R 0402
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0402Y121KXAAC-ND | VJ0402Y121KXAAC | 46C3167 | VJ0402Y121KXAAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,120Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |