Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y103KXXAC

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1362-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1362-1-ND
Ceramic Capacitors 720-1362-1-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1362-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1362-6-ND
Ceramic Capacitors 720-1362-6-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1362-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1362-2-ND
Ceramic Capacitors 720-1362-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402; Capacitance Vishay - 07J8339 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402; Capacitance Vishay
07J8339
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402; Capacitance Vishay 07J8339
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Vishay - 07J8637 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Vishay
07J8637
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Vishay 07J8637
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site
Cap, 10000Pf, 25V, Mlcc, 0402 Rohs Compliant Vishay - 69AH3276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 25V, Mlcc, 0402 Rohs Compliant Vishay
69AH3276
Cap, 10000Pf, 25V, Mlcc, 0402 Rohs Compliant Vishay 69AH3276
CAP, 10000PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10000PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VJ0402Y103KXXAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402Y103KXXAC
Ceramic Capacitors VJ0402Y103KXXAC
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1362-1-ND 720-1362-6-ND 07J8339 69AH3276 VJ0402Y103KXXAC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402; Capacitance Vishay Cap, 10000Pf, 25V, Mlcc, 0402 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details