Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y103KXJAC31

Description
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1250-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1250-2-ND
Ceramic Capacitors 720-1250-2-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1250-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1250-6-ND
Ceramic Capacitors 720-1250-6-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1250-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1250-1-ND
Ceramic Capacitors 720-1250-1-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Vj Series, 0.01 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Vishay - 52X6464 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 0.01 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Vishay
52X6464
Multilayer Ceramic Capacitor, Vj Series, 0.01 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Vishay 52X6464
Multilayer Ceramic Capacitor, VJ Series, 0.01 - F, - 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ Series, 0.01 - F, - 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.01Uf, 16V, 0402, Reel; Capacitance Vishay - 81AC2851 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 16V, 0402, Reel; Capacitance Vishay
81AC2851
Cap, Mlcc, X7R, 0.01Uf, 16V, 0402, Reel; Capacitance Vishay 81AC2851
CAP, MLCC, X7R, 0.01UF, 16V, 0402, REEL; Capacitance:10000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 16V, 0402, REEL; Capacitance:10000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1250-2-ND 720-1250-6-ND 52X6464 81AC2851
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Vj Series, 0.01 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Vishay Cap, Mlcc, X7R, 0.01Uf, 16V, 0402, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details