Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y102MXBAC

Description
CAP CER 1000PF 100V X7R 0402
Request a Quote Datasheet
Description
CAP CER 1000PF 100V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402Y102MXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402Y102MXBACTR-ND
Ceramic Capacitors 720-VJ0402Y102MXBACTR-ND
CAP CER 1000PF 100V X7R 0402

CAP CER 1000PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y102MXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402Y102MXBACDKR-ND
Ceramic Capacitors 720-VJ0402Y102MXBACDKR-ND
CAP CER 1000PF 100V X7R 0402

CAP CER 1000PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y102MXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402Y102MXBACCT-ND
Ceramic Capacitors 720-VJ0402Y102MXBACCT-ND
CAP CER 1000PF 100V X7R 0402

CAP CER 1000PF 100V X7R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ0402Y102MXBACTR-ND 720-VJ0402Y102MXBACDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 380LX123M035J042 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers