Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y102KXJAC

Description
CAP CER 1000PF 16V X7R 0402
Request a Quote Datasheet
Description
CAP CER 1000PF 16V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402Y102KXJACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402Y102KXJACCT-ND
Ceramic Capacitors 720-VJ0402Y102KXJACCT-ND
CAP CER 1000PF 16V X7R 0402

CAP CER 1000PF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y102KXJACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402Y102KXJACDKR-ND
Ceramic Capacitors 720-VJ0402Y102KXJACDKR-ND
CAP CER 1000PF 16V X7R 0402

CAP CER 1000PF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y102KXJACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402Y102KXJACTR-ND
Ceramic Capacitors 720-VJ0402Y102KXJACTR-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor,ceramic,1000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C3135 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C3135
Capacitor,ceramic,1000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C3135
Capacitor,Ceramic,10 00pF,16VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,1000pF,16VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0402Y102KXJAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402Y102KXJAC
Capacitors - Ceramic Capacitors VJ0402Y102KXJAC
CAP CER 1000PF 16V X7R 0402

CAP CER 1000PF 16V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402Y102KXJACCT-ND 720-VJ0402Y102KXJACDKR-ND 46C3135 VJ0402Y102KXJAC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details