CAP CER 1000PF 10V X7R 0402
1000pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 1000PF 10V X7R 0402
CAP CER 1000PF 10V X7R 0402
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0402Y102JXQPW1BCDKR-ND | 720-VJ0402Y102JXQPW1BCTR-ND | VJ0402Y102JXQPW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |