Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y101MXQPW1BC

Description
100pF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402Y101MXQPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402Y101MXQPW1BC-ND
Ceramic Capacitors VJ0402Y101MXQPW1BC-ND
100pF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

100pF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor,ceramic,100Pf,10Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 57J7684 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,10Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
57J7684
Capacitor,ceramic,100Pf,10Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 57J7684
Capacitor,Ceramic,10 0pF,10VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,100pF,10VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - VJ0402Y101MXQPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402Y101MXQPW1BC
Ceramic Capacitors VJ0402Y101MXQPW1BC
CAP CER 100PF 10V X7R 0402

CAP CER 100PF 10V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0402Y101MXQPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402Y101MXQPW1BC
Capacitors - Ceramic Capacitors VJ0402Y101MXQPW1BC
CAP CER 100PF 10V X7R 0402

CAP CER 100PF 10V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0402Y101MXQPW1BC-ND 57J7684 VJ0402Y101MXQPW1BC VJ0402Y101MXQPW1BC
Product Name Ceramic Capacitors Capacitor,ceramic,100Pf,10Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH1R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - M39014/011348 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details