Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402V224MXQPW1BC

Description
0.22µF ±20% 10V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 10V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402V224MXQPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402V224MXQPW1BC-ND
Ceramic Capacitors VJ0402V224MXQPW1BC-ND
0.22µF ±20% 10V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.22µF ±20% 10V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ0402V224MXQPW1BC-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G471J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details