Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402H102KXBAC

Description
CAP CER 1000PF 100V X8R 0402
Request a Quote Datasheet
Description
CAP CER 1000PF 100V X8R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402H102KXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402H102KXBACCT-ND
Ceramic Capacitors 720-VJ0402H102KXBACCT-ND
CAP CER 1000PF 100V X8R 0402

CAP CER 1000PF 100V X8R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402H102KXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402H102KXBACTR-ND
Ceramic Capacitors 720-VJ0402H102KXBACTR-ND
1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402H102KXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402H102KXBACDKR-ND
Ceramic Capacitors 720-VJ0402H102KXBACDKR-ND
CAP CER 1000PF 100V X8R 0402

CAP CER 1000PF 100V X8R 0402

Buy Now Datasheet
Ceramic Capacitors - VJ0402H102KXBAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402H102KXBAC
Ceramic Capacitors VJ0402H102KXBAC
CAP CER 1000PF 100V X8R 0402

CAP CER 1000PF 100V X8R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0402H102KXBACCT-ND 720-VJ0402H102KXBACDKR-ND VJ0402H102KXBAC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248383P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details