Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402G563MXQCW1BC

Description
0.056µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.056µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402G563MXQCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402G563MXQCW1BC-ND
Ceramic Capacitors VJ0402G563MXQCW1BC-ND
0.056µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.056µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor,ceramic,56Nf,10Vdc,20-% Tol,20+% Tol,x5R-Tc Code,-15,15%-Tc Vishay - 57J7479 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Nf,10Vdc,20-% Tol,20+% Tol,x5R-Tc Code,-15,15%-Tc Vishay
57J7479
Capacitor,ceramic,56Nf,10Vdc,20-% Tol,20+% Tol,x5R-Tc Code,-15,15%-Tc Vishay 57J7479
Capacitor,Ceramic,56 nF,10VDC,20-% Tol,20+% Tol,X5R-TC Code,-15,15%-TC

Capacitor,Ceramic,56nF,10VDC,20-% Tol,20+% Tol,X5R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0402G563MXQCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402G563MXQCW1BC
Capacitors - Ceramic Capacitors VJ0402G563MXQCW1BC
CAP CER 0.056UF 10V X5R 0402

CAP CER 0.056UF 10V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0402G563MXQCW1BC-ND 57J7479 VJ0402G563MXQCW1BC
Product Name Ceramic Capacitors Capacitor,ceramic,56Nf,10Vdc,20-% Tol,20+% Tol,x5R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers