Vishay Precision Group Ceramic Capacitors VJ0402D8R2CXCAJ

Description
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402D8R2CXCAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D8R2CXCAJDKR-ND
Ceramic Capacitors 720-VJ0402D8R2CXCAJDKR-ND
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D8R2CXCAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D8R2CXCAJTR-ND
Ceramic Capacitors 720-VJ0402D8R2CXCAJTR-ND
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D8R2CXCAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D8R2CXCAJCT-ND
Ceramic Capacitors 720-VJ0402D8R2CXCAJCT-ND
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 8.2Pf, 200V, C0G/np0, 0402; Capacitance Vishay - 24W7856 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 8.2Pf, 200V, C0G/np0, 0402; Capacitance Vishay
24W7856
Ceramic Capacitor, 8.2Pf, 200V, C0G/np0, 0402; Capacitance Vishay 24W7856
CERAMIC CAPACITOR, 8.2PF, 200V, C0G/NP0, 0402; Capacitance:8.2pF; Voltage(DC):200V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 8.2PF, 200V, C0G/NP0, 0402; Capacitance:8.2pF; Voltage(DC):200V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VJ0402D8R2CXCAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402D8R2CXCAJ
Ceramic Capacitors VJ0402D8R2CXCAJ
CAP CER 8.2PF 200V C0G/NP0 0402

CAP CER 8.2PF 200V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402D8R2CXCAJDKR-ND 720-VJ0402D8R2CXCAJTR-ND 24W7856 VJ0402D8R2CXCAJ
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 8.2Pf, 200V, C0G/np0, 0402; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - CK05BX123K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers