Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D8R2BXCAP

Description
8.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402D8R2BXCAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402D8R2BXCAP-ND
Ceramic Capacitors VJ0402D8R2BXCAP-ND
8.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ0402D8R2BXCAP-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details