Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D8R2BXCAJ

Description
CAP CER 8.2PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 8.2PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402D8R2BXCAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D8R2BXCAJDKR-ND
Ceramic Capacitors 720-VJ0402D8R2BXCAJDKR-ND
CAP CER 8.2PF 200V C0G/NP0 0402

CAP CER 8.2PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D8R2BXCAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D8R2BXCAJCT-ND
Ceramic Capacitors 720-VJ0402D8R2BXCAJCT-ND
CAP CER 8.2PF 200V C0G/NP0 0402

CAP CER 8.2PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D8R2BXCAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D8R2BXCAJTR-ND
Ceramic Capacitors 720-VJ0402D8R2BXCAJTR-ND
8.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
RF CAPACITORS 877-VJ0402D8R2BXCAJ
RF CAPACITORS

RF CAPACITORS

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0402D8R2BXCAJDKR-ND 720-VJ0402D8R2BXCAJCT-ND 877-VJ0402D8R2BXCAJ
Product Name Ceramic Capacitors Ceramic Capacitors RF CAPACITORS
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details