Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D6R8BXCAJ

Description
CAP CER 6.8PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 6.8PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402D6R8BXCAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D6R8BXCAJDKR-ND
Ceramic Capacitors 720-VJ0402D6R8BXCAJDKR-ND
CAP CER 6.8PF 200V C0G/NP0 0402

CAP CER 6.8PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D6R8BXCAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D6R8BXCAJTR-ND
Ceramic Capacitors 720-VJ0402D6R8BXCAJTR-ND
6.8pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D6R8BXCAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D6R8BXCAJCT-ND
Ceramic Capacitors 720-VJ0402D6R8BXCAJCT-ND
CAP CER 6.8PF 200V C0G/NP0 0402

CAP CER 6.8PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - VJ0402D6R8BXCAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402D6R8BXCAJ
Ceramic Capacitors VJ0402D6R8BXCAJ
CAP CER 6.8PF 200V C0G/NP0 0402

CAP CER 6.8PF 200V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0402D6R8BXCAJDKR-ND 720-VJ0402D6R8BXCAJTR-ND VJ0402D6R8BXCAJ
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers