Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D6R2BXCAJ

Description
6.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402D6R2BXCAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402D6R2BXCAJ-ND
Ceramic Capacitors VJ0402D6R2BXCAJ-ND
6.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402D6R2BXCAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402D6R2BXCAJ
Ceramic Capacitors VJ0402D6R2BXCAJ
CAP CER 6.2PF 200V C0G/NP0 0402

CAP CER 6.2PF 200V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0402D6R2BXCAJ-ND VJ0402D6R2BXCAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers