Vishay Precision Group Ceramic Capacitors VJ0402D680JXXAJ

Description
The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material. Low loss performance in systems up to the GHz range,High Frequency Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices Capacitance = 68pF Voltage = 25V dc Package/Case = 0402 (1005M) Mounting Type = Surface Mount Dielectric = C0G Tolerance = ±5% Dimensions = 1.02 x 0.51 x 0.61mm Length = 1.02mm Depth = 0.51mm Height = 0.61mm Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7880311P - RS Components, Ltd.
Corby, Northants, United Kingdom
The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material. Low loss performance in systems up to the GHz range,High Frequency Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices Capacitance = 68pF Voltage = 25V dc Package/Case = 0402 (1005M) Mounting Type = Surface Mount Dielectric = C0G Tolerance = ±5% Dimensions = 1.02 x 0.51 x 0.61mm Length = 1.02mm Depth = 0.51mm Height = 0.61mm Delivery on production packaging - Reel. This product is non-returnable.

The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material.
Low loss performance in systems up to the GHz range,High Frequency
Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices
Capacitance = 68pF
Voltage = 25V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 1.02 x 0.51 x 0.61mm
Length = 1.02mm
Depth = 0.51mm
Height = 0.61mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 7880311 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material. Low loss performance in systems up to the GHz range,High Frequency Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices Capacitance = 68pF Voltage = 25V dc Package/Case = 0402 (1005M) Mounting Type = Surface Mount Dielectric = C0G Tolerance = ±5% Dimensions = 1.02 x 0.51 x 0.61mm Length = 1.02mm Depth = 0.51mm Height = 0.61mm

The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material.
Low loss performance in systems up to the GHz range,High Frequency
Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices
Capacitance = 68pF
Voltage = 25V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 1.02 x 0.51 x 0.61mm
Length = 1.02mm
Depth = 0.51mm
Height = 0.61mm

Supplier's Site
Ceramic Capacitors - 720-1295-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1295-1-ND
Ceramic Capacitors 720-1295-1-ND
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 720-1295-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1295-6-ND
Ceramic Capacitors 720-1295-6-ND
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 720-1295-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1295-2-ND
Ceramic Capacitors 720-1295-2-ND
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Supplier's Site Datasheet
Cap, 68Pf, 25V, C0G/np0, 0402; Capacitance Vishay - 56Y9217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 25V, C0G/np0, 0402; Capacitance Vishay
56Y9217
Cap, 68Pf, 25V, C0G/np0, 0402; Capacitance Vishay 56Y9217
CAP, 68PF, 25V, C0G/NP0, 0402; Capacitance:68pF; Voltage Rating:25V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 68PF, 25V, C0G/NP0, 0402; Capacitance:68pF; Voltage Rating:25V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Pf, 25V, C0G/np0, 0402; Capacitance Vishay - 83AH3454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 25V, C0G/np0, 0402; Capacitance Vishay
83AH3454
Cap, 68Pf, 25V, C0G/np0, 0402; Capacitance Vishay 83AH3454
CAP, 68PF, 25V, C0G/NP0, 0402; Capacitance:68pF; Voltage Rating:25V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 68PF, 25V, C0G/NP0, 0402; Capacitance:68pF; Voltage Rating:25V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7880311P 720-1295-1-ND 720-1295-6-ND 56Y9217
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 68Pf, 25V, C0G/np0, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Hybrid Capacitor - THQA2 / THQM2 - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Motor Run Capacitor - CAP-10/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
SMD Multi-Layer Ceramic Capacitor - C Filters - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details