5.6pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
5.6pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
5.6pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material.
Low loss performance in systems up to the GHz range,High Frequency
Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices
Capacitance = 5.6pF
Voltage = 200V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±0.25pF
Dimensions = 1.02 x 0.51 x 0.61mm
Length = 1.02mm
Depth = 0.51mm
Height = 0.61mm
DigiKey | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 720-VJ0402D5R6CXCAJDKR-ND | 720-VJ0402D5R6CXCAJCT-ND | 7880317 |
Product Name | Ceramic Capacitors | Ceramic Capacitors | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G |
WVDC | 200 volts | 200 volts |