Vishay Precision Group Ceramic Capacitors VJ0402D390JXAAJ

Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1288-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1288-2-ND
Ceramic Capacitors 720-1288-2-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1288-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1288-1-ND
Ceramic Capacitors 720-1288-1-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1288-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1288-6-ND
Ceramic Capacitors 720-1288-6-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 39Pf, 50V, C0G/np0, 0402; Capacitance Vishay - 83AH3451 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 50V, C0G/np0, 0402; Capacitance Vishay
83AH3451
Cap, 39Pf, 50V, C0G/np0, 0402; Capacitance Vishay 83AH3451
CAP, 39PF, 50V, C0G/NP0, 0402; Capacitance:39pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 39PF, 50V, C0G/NP0, 0402; Capacitance:39pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 39Pf, 50V, C0G/np0, 0402; Capacitance Vishay - 56Y8469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 50V, C0G/np0, 0402; Capacitance Vishay
56Y8469
Cap, 39Pf, 50V, C0G/np0, 0402; Capacitance Vishay 56Y8469
CAP, 39PF, 50V, C0G/NP0, 0402; Capacitance:39pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 39PF, 50V, C0G/NP0, 0402; Capacitance:39pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1288-2-ND 720-1288-6-ND 83AH3451
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 39Pf, 50V, C0G/np0, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details