22pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Vishay VJ0402D220JXBAJ
Vishay VJ0402D220JXBAJ
CAP CER 22PF 100V C0G/NP0 0402
CAP, 22PF, 100V, 0402; Capacitance:22pF; Voltage Rating:100V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes
CAP, 22PF, 100V, 0402; Capacitance:22pF; Voltage Rating:100V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0402D220JXBAJCT-ND | 720-VJ0402D220JXBAJDKR-ND | 2507668P | VJ0402D220JXBAJ | 56Y7822 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 22Pf, 100V, 0402; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |