Vishay Precision Group Ceramic Capacitors VJ0402D1R2BXCAJ

Description
1.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1282-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1282-2-ND
Ceramic Capacitors 720-1282-2-ND
1.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402D1R2BXCAJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402D1R2BXCAJ
Capacitors - Ceramic Capacitors VJ0402D1R2BXCAJ
CAP CER 1.2PF 200V C0G/NP0 0402

CAP CER 1.2PF 200V C0G/NP0 0402

Supplier's Site
Ceramic Capacitor, 1.2Pf, 200V, C0G/np0, 0402; Capacitance Vishay - 24W7838 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1.2Pf, 200V, C0G/np0, 0402; Capacitance Vishay
24W7838
Ceramic Capacitor, 1.2Pf, 200V, C0G/np0, 0402; Capacitance Vishay 24W7838
CERAMIC CAPACITOR, 1.2PF, 200V, C0G/NP0, 0402; Capacitance:1.2pF; Voltage(DC):200V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1.2PF, 200V, C0G/NP0, 0402; Capacitance:1.2pF; Voltage(DC):200V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1282-2-ND VJ0402D1R2BXCAJ 24W7838
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 1.2Pf, 200V, C0G/np0, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details