Vishay Precision Group Capacitance Vishay VJ0402D1R0BXCAJ.

Description
Capacitance:1pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Automotive Qualification Standard:-; Ceramic Capacitor Case:0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Capacitance:1pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Automotive Qualification Standard:-; Ceramic Capacitor Case:0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 28AC5562 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
28AC5562
Capacitance Vishay 28AC5562
Capacitance:1pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Automotive Qualification Standard:-; Ceramic Capacitor Case:0402 [1005 Metric] RoHS Compliant: Yes

Capacitance:1pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Automotive Qualification Standard:-; Ceramic Capacitor Case:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC5562
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers