Vishay Precision Group Ceramic Capacitors VJ0402D180JXBAJ

Description
18pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
18pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402D180JXBAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D180JXBAJCT-ND
Ceramic Capacitors 720-VJ0402D180JXBAJCT-ND
18pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D180JXBAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D180JXBAJDKR-ND
Ceramic Capacitors 720-VJ0402D180JXBAJDKR-ND
18pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D180JXBAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D180JXBAJTR-ND
Ceramic Capacitors 720-VJ0402D180JXBAJTR-ND
18pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7880260P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7880260P
MLCCs - Multilayer Ceramic Capacitors 7880260P
Vishay VJ0402D180JXBAJ

Vishay VJ0402D180JXBAJ

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7880260 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7880260
MLCCs - Multilayer Ceramic Capacitors 7880260
Vishay VJ0402D180JXBAJ

Vishay VJ0402D180JXBAJ

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1731287 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1731287
MLCCs - Multilayer Ceramic Capacitors 1731287
Vishay VJ0402D180JXBAJ

Vishay VJ0402D180JXBAJ

Supplier's Site
Ceramic Capacitor, 18Pf, 100V, C0G/np0, 0402; Capacitance Vishay - 24W7843 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 18Pf, 100V, C0G/np0, 0402; Capacitance Vishay
24W7843
Ceramic Capacitor, 18Pf, 100V, C0G/np0, 0402; Capacitance Vishay 24W7843
CERAMIC CAPACITOR, 18PF, 100V, C0G/NP0, 0402; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 18PF, 100V, C0G/NP0, 0402; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402D180JXBAJCT-ND 720-VJ0402D180JXBAJDKR-ND 7880260P 7880260 24W7843
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 18Pf, 100V, C0G/np0, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details