Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D120KXCAJ

Description
12pF ±10% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±10% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402D120KXCAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402D120KXCAJ-ND
Ceramic Capacitors VJ0402D120KXCAJ-ND
12pF ±10% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±10% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402D120KXCAJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402D120KXCAJ
Capacitors - Ceramic Capacitors VJ0402D120KXCAJ
CAP CER 12PF 200V C0G/NP0 0402

CAP CER 12PF 200V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - VJ0402D120KXCAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402D120KXCAJ
Ceramic Capacitors VJ0402D120KXCAJ
CAP CER 12PF 200V C0G/NP0 0402

CAP CER 12PF 200V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ0402D120KXCAJ-ND VJ0402D120KXCAJ VJ0402D120KXCAJ
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details