Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D0R7BXCAJ

Description
CAP CER 0.7PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 0.7PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402D0R7BXCAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D0R7BXCAJCT-ND
Ceramic Capacitors 720-VJ0402D0R7BXCAJCT-ND
CAP CER 0.7PF 200V C0G/NP0 0402

CAP CER 0.7PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D0R7BXCAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D0R7BXCAJTR-ND
Ceramic Capacitors 720-VJ0402D0R7BXCAJTR-ND
0.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D0R7BXCAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D0R7BXCAJDKR-ND
Ceramic Capacitors 720-VJ0402D0R7BXCAJDKR-ND
CAP CER 0.7PF 200V C0G/NP0 0402

CAP CER 0.7PF 200V C0G/NP0 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ0402D0R7BXCAJCT-ND 720-VJ0402D0R7BXCAJDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX332K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details