The Ceramic Capacitor 8.2pF 50V, C0G, 0.5pF, 0402 from Vishay is a surface mount multilayer ceramic chip capacitor designed for high-frequency applications. It features a capacitance of 8.2pF with a voltage rating of 50V DC and a capacitance tolerance of ±0.5pF. The capacitor is constructed using a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics. It operates effectively within a temperature range of -55 °C to +125 °C. The component is packaged in a 0402 case size, making it suitable for compact designs. Additionally, it is compliant with RoHS standards, ensuring it meets environmental regulations. This capacitor is ideal for applications in consumer electronics, telecommunications, and data processing.
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Cap Ceramic 8.2pF 50V C0G 0.5pF Pad SMD 0402 125°C T/R Product overview: VJ0402A8R2DXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A8R2DXACW1B
CERAMIC CAPACITOR 8.2PF 50V, C0G, 0.5pF, 0402, FULL REEL; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Length:1.02mm RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1194TR-ND | BC1194DKR-ND | 60-VJ0402A8R2DXACW1BC | 57J7433 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 8.2pF 50V 0.5pF Capacitor | Ceramic Capacitor 8.2Pf 50V, C0G, 0.5Pf, 0402, Full Reel; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |