Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A8R2CXACW1BC

Description
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402A8R2CXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402A8R2CXACW1BC-ND
Ceramic Capacitors VJ0402A8R2CXACW1BC-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402A8R2CXACW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402A8R2CXACW1BC
Capacitors - Ceramic Capacitors VJ0402A8R2CXACW1BC
CAP CER 8.2PF 50V C0G/NP0 0402

CAP CER 8.2PF 50V C0G/NP0 0402

Supplier's Site
Capacitor Ceramic 8.2Pf 50V, C0G, 0.25Pf, 0402; Capacitance Vishay - 57J7425 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8.2Pf 50V, C0G, 0.25Pf, 0402; Capacitance Vishay
57J7425
Capacitor Ceramic 8.2Pf 50V, C0G, 0.25Pf, 0402; Capacitance Vishay 57J7425
CAPACITOR CERAMIC 8.2PF 50V, C0G, 0.25pF, 0402; Capacitance:8.2pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 8.2PF 50V, C0G, 0.25pF, 0402; Capacitance:8.2pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0402A8R2CXACW1BC-ND VJ0402A8R2CXACW1BC 57J7425
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 8.2Pf 50V, C0G, 0.25Pf, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers