6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Capacitor,Ceramic,6.
CAP CER 6.8PF 25V C0G/NP0 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0402A6R8DXXCW1BC-ND | 57J7383 | VJ0402A6R8DXXCW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,6.8Pf,25Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 25 volts | 25 volts |