Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A6R8CXBAC

Description
CAP CER 6.8PF 100V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 6.8PF 100V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402A6R8CXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402A6R8CXBACCT-ND
Ceramic Capacitors 720-VJ0402A6R8CXBACCT-ND
CAP CER 6.8PF 100V C0G/NP0 0402

CAP CER 6.8PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A6R8CXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402A6R8CXBACDKR-ND
Ceramic Capacitors 720-VJ0402A6R8CXBACDKR-ND
CAP CER 6.8PF 100V C0G/NP0 0402

CAP CER 6.8PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A6R8CXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402A6R8CXBACTR-ND
Ceramic Capacitors 720-VJ0402A6R8CXBACTR-ND
6.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ0402A6R8CXBACCT-ND 720-VJ0402A6R8CXBACDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers