Non Magnetic VJ cap 0402 50V 5.6pF C0G - Capacitors - Ceramic Multilayer Capacitors
Delivery on production packaging - Reel. This product is non-returnable.
Non Magnetic VJ cap 0402 50V 5.6pF C0G - Capacitors - Ceramic Multilayer Capacitors
5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 7512055P | 720-1183-2-ND |
Product Name | Ceramic Capacitors | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
Technology | Multilayer | |
Capacitance Type | Fixed | |
Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition |
Capacitance Range | 5.60E-6 microF |