Vishay Precision Group Ceramic Capacitors VJ0402A5R6CCAAJ

Description
MLCC CAP
Request a Quote Datasheet
Description
MLCC CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402A5R6CCAAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402A5R6CCAAJTR-ND
Ceramic Capacitors 720-VJ0402A5R6CCAAJTR-ND
MLCC CAP

MLCC CAP

Buy Now Datasheet
Cap, 5.6Pf, 50V, C0G/np0, 0402; Capacitance Vishay - 02AC0266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 50V, C0G/np0, 0402; Capacitance Vishay
02AC0266
Cap, 5.6Pf, 50V, C0G/np0, 0402; Capacitance Vishay 02AC0266
CAP, 5.6PF, 50V, C0G/NP0, 0402; Capacitance:5.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes

CAP, 5.6PF, 50V, C0G/NP0, 0402; Capacitance:5.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-VJ0402A5R6CCAAJTR-ND 02AC0266
Product Name Ceramic Capacitors Cap, 5.6Pf, 50V, C0G/np0, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Polymer - 157UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers