4.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 4.7PF 25V C0G/NP0 0402
CAP CER 4.7PF 25V C0G/NP0 0402
Capacitor,Ceramic,4.
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0402A4R7CXXCW1BC-ND | VJ0402A4R7CXXCW1BC | VJ0402A4R7CXXCW1BC | 57J7247 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,4.7Pf,25Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 25 volts | 25 volts | 25 volts |