Vishay Intertechnology, Inc. SMD 4.7pF 50V 0.25pF Capacitor VJ0402A4R7CXACW1BC

Description
Cap Ceramic 4.7pF 50V C0G 0.25pF Pad SMD 0402 125°C T/R Product overview: VJ0402A4R7CXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A4R7CXACW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 4.7pF 50V C0G 0.25pF Pad SMD 0402 125°C T/R Product overview: VJ0402A4R7CXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A4R7CXACW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7pF 50V 0.25pF Capacitor
60-VJ0402A4R7CXACW1BC
SMD 4.7pF 50V 0.25pF Capacitor 60-VJ0402A4R7CXACW1BC
Cap Ceramic 4.7pF 50V C0G 0.25pF Pad SMD 0402 125°C T/R Product overview: VJ0402A4R7CXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A4R7CXACW1B C can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7pF 50V C0G 0.25pF Pad SMD 0402 125°C T/R Product overview: VJ0402A4R7CXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A4R7CXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-VJ0402A4R7CXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A4R7CXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A4R7CXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 4.7Pf 50V, C0G, 0.25Pf, 0402; Capacitance Vishay - 57J7241 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4.7Pf 50V, C0G, 0.25Pf, 0402; Capacitance Vishay
57J7241
Capacitor Ceramic 4.7Pf 50V, C0G, 0.25Pf, 0402; Capacitance Vishay 57J7241
CAPACITOR CERAMIC 4.7PF 50V, C0G, 0.25pF, 0402; Capacitance:4.7pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 4.7PF 50V, C0G, 0.25pF, 0402; Capacitance:4.7pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ0402A4R7CXACW1BC 720-VJ0402A4R7CXACW1BCTR-ND 720-VJ0402A4R7CXACW1BCDKR-ND 57J7241
Product Name SMD 4.7pF 50V 0.25pF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4.7Pf 50V, C0G, 0.25Pf, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.70E-6 microF 4.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details