The Ceramic Capacitor 47pF 50V, C0G, 5%, 0402 from Vishay is a surface mount multilayer ceramic chip capacitor designed for high-frequency applications. It features a capacitance of 47pF with a voltage rating of 50V and a tolerance of ±5%. The capacitor operates within a temperature range of -55 °C to +125 °C, making it suitable for various environmental conditions. The C0G (NP0) dielectric provides ultra-stable performance with a temperature coefficient of capacitance of 0 ppm/°C ± 30 ppm/°C. This product is compliant with RoHS standards and is available in a full reel packaging, facilitating ease of use in automated assembly processes. It is applicable in consumer electronics, telecommunications, and data processing.
CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC5561 |
| Product Name | Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 4.70E-5 microF |