Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A3R9BXACW1BC

Description
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402A3R9BXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402A3R9BXACW1BC-ND
Ceramic Capacitors VJ0402A3R9BXACW1BC-ND
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402A3R9BXACW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402A3R9BXACW1BC
Capacitors - Ceramic Capacitors VJ0402A3R9BXACW1BC
CAP CER 3.9PF 50V C0G/NP0 0402

CAP CER 3.9PF 50V C0G/NP0 0402

Supplier's Site
Capacitor,ceramic,3.9Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J7114 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.9Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J7114
Capacitor,ceramic,3.9Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J7114
Capacitor,Ceramic,3. 9pF,50VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,3.9pF,50VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0402A3R9BXACW1BC-ND VJ0402A3R9BXACW1BC 57J7114
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,3.9Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details