Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A331FXQCW1BC

Description
330pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402A331FXQCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402A331FXQCW1BC-ND
Ceramic Capacitors VJ0402A331FXQCW1BC-ND
330pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402A331FXQCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402A331FXQCW1BC
Capacitors - Ceramic Capacitors VJ0402A331FXQCW1BC
CAP CER 330PF 10V C0G/NP0 0402

CAP CER 330PF 10V C0G/NP0 0402

Supplier's Site
Capacitor,ceramic,330Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J7171 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J7171
Capacitor,ceramic,330Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J7171
Capacitor,Ceramic,33 0pF,10VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,330pF,10VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - VJ0402A331FXQCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402A331FXQCW1BC
Ceramic Capacitors VJ0402A331FXQCW1BC
CAP CER 330PF 10V C0G/NP0 0402

CAP CER 330PF 10V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0402A331FXQCW1BC-ND VJ0402A331FXQCW1BC 57J7171 VJ0402A331FXQCW1BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,330Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
Film Capacitors - 1725832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details