Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A2R7BXJCW1BC

Description
2.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402A2R7BXJCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402A2R7BXJCW1BC-ND
Ceramic Capacitors VJ0402A2R7BXJCW1BC-ND
2.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor,ceramic,2.7Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J6964 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.7Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J6964
Capacitor,ceramic,2.7Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J6964
Capacitor,Ceramic,2. 7pF,16VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,2.7pF,16VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - VJ0402A2R7BXJCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402A2R7BXJCW1BC
Ceramic Capacitors VJ0402A2R7BXJCW1BC
CAP CER 2.7PF 16V C0G/NP0 0402

CAP CER 2.7PF 16V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0402A2R7BXJCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402A2R7BXJCW1BC
Capacitors - Ceramic Capacitors VJ0402A2R7BXJCW1BC
CAP CER 2.7PF 16V C0G/NP0 0402

CAP CER 2.7PF 16V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0402A2R7BXJCW1BC-ND 57J6964 VJ0402A2R7BXJCW1BC VJ0402A2R7BXJCW1BC
Product Name Ceramic Capacitors Capacitor,ceramic,2.7Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH910K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details