Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A270JXAAP

Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402A270JXAAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402A270JXAAP-ND
Ceramic Capacitors VJ0402A270JXAAP-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402A270JXAAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402A270JXAAP
Ceramic Capacitors VJ0402A270JXAAP
CAP CER 27PF 50V C0G/NP0 0402

CAP CER 27PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitor,ceramic,27Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C2676 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,27Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C2676
Capacitor,ceramic,27Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C2676
Capacitor,Ceramic,27 pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,27pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0402A270JXAAP-ND VJ0402A270JXAAP 46C2676
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,27Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details