Vishay Precision Group Ceramic Capacitors - VJ0402A221JXACW1BC VJ0402A221JXACW1BC

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959167-VJ0402A221JXA CW1BC Packaging: Tape and Reel Termination: Wraparound Length: 1 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 5 % Temperature Coefficient: 0 ppm/°C Dielectric Material: Tantalum Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): MC0402N221J500CT; CL05C221JB5NNNC; UMK105CG221JV-F; C1005C0G1H221J; C0402C221J5GACTU; C0402C221J5GACAUTO; GCM1555C1H221JA16D; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: C0G
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959167-VJ0402A221JXA CW1BC Packaging: Tape and Reel Termination: Wraparound Length: 1 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 5 % Temperature Coefficient: 0 ppm/°C Dielectric Material: Tantalum Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): MC0402N221J500CT; CL05C221JB5NNNC; UMK105CG221JV-F; C1005C0G1H221J; C0402C221J5GACTU; C0402C221J5GACAUTO; GCM1555C1H221JA16D; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: C0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402A221JXACW1BC - 959167-VJ0402A221JXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0402A221JXACW1BC
959167-VJ0402A221JXACW1BC
Ceramic Capacitors - VJ0402A221JXACW1BC 959167-VJ0402A221JXACW1BC
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959167-VJ0402A221JXA CW1BC Packaging: Tape and Reel Termination: Wraparound Length: 1 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 5 % Temperature Coefficient: 0 ppm/°C Dielectric Material: Tantalum Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): MC0402N221J500CT; CL05C221JB5NNNC; UMK105CG221JV-F; C1005C0G1H221J; C0402C221J5GACTU; C0402C221J5GACAUTO; GCM1555C1H221JA16D; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: C0G

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959167-VJ0402A221JXACW1BC
Packaging: Tape and Reel
Termination: Wraparound
Length: 1 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 220 pF
Tolerance: 5 %
Temperature Coefficient: 0 ppm/°C
Dielectric Material: Tantalum
Categories: Ceramic Capacitors
Case / Package: 0402
Alternative Parts (Cross-Reference): MC0402N221J500CT; CL05C221JB5NNNC; UMK105CG221JV-F; C1005C0G1H221J; C0402C221J5GACTU; C0402C221J5GACAUTO; GCM1555C1H221JA16D;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: C0G

Buy Now
Singapore, Singapore
SMD 220PF 50V Capacitor
60-VJ0402A221JXACW1BC
SMD 220PF 50V Capacitor 60-VJ0402A221JXACW1BC
Multilayer Ceramic Capacitors MLCC - SMD/SMT 220PF 50V 5% 0402 Product overview: VJ0402A221JXACW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A221JXACW1B C can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 220PF 50V 5% 0402 Product overview: VJ0402A221JXACW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A221JXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-VJ0402A221JXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 50V C0G/NP0 0402

CAP CER 220PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A221JXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 50V C0G/NP0 0402

CAP CER 220PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A221JXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 50V C0G/NP0 0402

CAP CER 220PF 50V C0G/NP0 0402

Buy Now Datasheet
Cap, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay - 69AH3265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay
69AH3265
Cap, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay 69AH3265
CAP, 220PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 220PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 220Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay - 62AC8236 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay
62AC8236
Cap, 220Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay 62AC8236
CAP, 220PF, 50V, 5%, C0G/NP0, 0402; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 50V, 5%, C0G/NP0, 0402; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 959167-VJ0402A221JXACW1BC 60-VJ0402A221JXACW1BC 720-VJ0402A221JXACW1BCDKR-ND 720-VJ0402A221JXACW1BCTR-ND 69AH3265 62AC8236
Product Name Ceramic Capacitors - VJ0402A221JXACW1BC SMD 220PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay Cap, 220Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details