Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A221FXXCW1BC

Description
CAP CER 220PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 220PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402A221FXXCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 25V C0G/NP0 0402

CAP CER 220PF 25V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A221FXXCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 25V C0G/NP0 0402

CAP CER 220PF 25V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A221FXXCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor,ceramic,220Pf,25Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J7022 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,25Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J7022
Capacitor,ceramic,220Pf,25Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J7022
Capacitor,Ceramic,22 0pF,25VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,220pF,25VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0402A221FXXCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402A221FXXCW1BC
Capacitors - Ceramic Capacitors VJ0402A221FXXCW1BC
CAP CER 220PF 25V C0G/NP0 0402

CAP CER 220PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402A221FXXCW1BCCT-ND 720-VJ0402A221FXXCW1BCDKR-ND 57J7022 VJ0402A221FXXCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,220Pf,25Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - CK05BX273K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers