Cap Ceramic 22pF 25V C0G 1% Pad SMD 0402 125°C T/R Product overview: VJ0402A220FXXCW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A220FXXCW1B
22pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 22PF 25V C0G/NP0 0402
CAP CER 22PF 25V C0G/NP0 0402
CAP CER 22PF 25V C0G/NP0 0402
CAP CER 22PF 25V C0G/NP0 0402
Capacitor,Ceramic,22
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VJ0402A220FXXCW1BC | 720-VJ0402A220FXXCW1BCTR-ND | 720-VJ0402A220FXXCW1BCDKR-ND | VJ0402A220FXXCW1BC | VJ0402A220FXXCW1BC | 57J6992 |
| Product Name | SMD 22pF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,22Pf,25Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF |