1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Non Magnetic VJ cap 0402 50V 1.8pF C0G - Capacitors - Ceramic Multilayer Capacitors
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 720-1177-2-ND | 7512033 |
Product Name | Ceramic Capacitors | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
Applications | General Purpose | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G |
WVDC | 50 volts |