1.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 1.2PF 50V 0402 EPOXY
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-1175-2-ND | VJ0402A1R2CNAAJ |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC, Epoxy |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 50 volts | 50 volts |